The Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, part number 98K2731, features a resistance value of 39 kΩ with a power rating of 250 mW and a tolerance of 1%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. The resistor is constructed with a high alumina substrate and includes wrap-around terminations for enhanced reliability. It is suitable for a wide range of applications, particularly in environments requiring AEC-Q200 compliance. The resistor's temperature coefficient of resistance (TCR) and performance characteristics make it a reliable choice for various electronic designs.
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 39 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 98K2731 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 39 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |