Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn WCR1206-22RFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 22 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 22 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 98K2703 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
98K2703
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 98K2703
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 22 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 22 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 68X3452 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
68X3452
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 68X3452
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 22 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 22 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2703
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD275JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers