Welwyn Components, Ltd. Res, 16R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn WCR1206-16RFI

Description
RES, 16R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16ohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 16R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16ohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC2834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC2834
Res, 16R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC2834
RES, 16R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16ohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 16R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:16ohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 16 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 98K2686 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 16 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
98K2686
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 16 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 98K2686
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 16 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 16 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC2834 98K2686
Product Name Res, 16R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 16 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 16 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details