Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn WCR0805-4K7FI

Description
Surface Mount Thick Film Resistor, AEC-Q200 WCR Series, 4.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 WCR Series, 4.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn - 68X3432 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
68X3432
Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn 68X3432
Surface Mount Thick Film Resistor, AEC-Q200 WCR Series, 4.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 WCR Series, 4.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3432
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details