Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn WCR0603-22RFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 22 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 22 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn - 68X3396 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
68X3396
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn 68X3396
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 22 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 22 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3396
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 22 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers