Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 1.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn WCR0603-1K5FI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 1.5 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 1.5 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 1.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn - 68X3380 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 1.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
68X3380
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 1.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn 68X3380
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 1.5 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 1.5 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3380
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 1.5 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details