Welwyn Components, Ltd. Through Hole Wirewound Resistor, W31 Series, 0.51 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn W31-R51 JI

Description
Through Hole Wirewound Resistor, W31 Series, 0.51 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Wirewound Resistor, W31 Series, 0.51 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, W31 Series, with a resistance value of 0.51 Ohm, is rated for a power of 3 Watts and has a tolerance of ±5%. It operates at a maximum voltage of 100 V and is compliant with RoHS regulations. The resistor features a cement-coated construction, providing durability against moisture, shock, vibration, fungus, and salt spray. The terminations are made of solder-coated copper and meet the requirements of IEC standards for strength and solderability. This resistor is suitable for applications requiring reliable performance under various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, W31 Series, with a resistance value of 0.51 Ohm, is rated for a power of 3 Watts and has a tolerance of ±5%. It operates at a maximum voltage of 100 V and is compliant with RoHS regulations. The resistor features a cement-coated construction, providing durability against moisture, shock, vibration, fungus, and salt spray. The terminations are made of solder-coated copper and meet the requirements of IEC standards for strength and solderability. This resistor is suitable for applications requiring reliable performance under various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, W31 Series, 0.51 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 38K9493 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W31 Series, 0.51 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
38K9493
Through Hole Wirewound Resistor, W31 Series, 0.51 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 38K9493
Through Hole Wirewound Resistor, W31 Series, 0.51 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W31 Series, 0.51 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K9493
Product Name Through Hole Wirewound Resistor, W31 Series, 0.51 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers