Welwyn Components, Ltd. Resistor, Wirewound, 0R22, 5%, Axial; Resistance Tt Electronics/welwyn W31-R22 JI

Description
RESISTOR, WIREWOUND, 0R22, 5%, AXIAL; Resistance:0.22ohm; Product Range:W31 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, WIREWOUND, 0R22, 5%, AXIAL; Resistance:0.22ohm; Product Range:W31 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 0R22, 5%, Axial; Resistance Tt Electronics/welwyn - 38K9488 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0R22, 5%, Axial; Resistance Tt Electronics/welwyn
38K9488
Resistor, Wirewound, 0R22, 5%, Axial; Resistance Tt Electronics/welwyn 38K9488
RESISTOR, WIREWOUND, 0R22, 5%, AXIAL; Resistance:0.22ohm; Product Range:W31 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0R22, 5%, AXIAL; Resistance:0.22ohm; Product Range:W31 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K9488
Product Name Resistor, Wirewound, 0R22, 5%, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details