The Through Hole Wirewound Resistor, W23 Series, features a resistance value of 6.8 kΩ and a power rating of 9 W. It has a tolerance of ±5% and can withstand a maximum voltage of 500 V. This resistor is designed with an impervious lead-free vitreous enamel coating, making it suitable for harsh environments. It exhibits high stability and reliability, with overload characteristics that are ideal for protection circuits. The resistor is compliant with RoHS standards, ensuring it meets environmental regulations. The physical dimensions include a maximum length of 38.0 mm and a maximum diameter of 8.0 mm, with a nominal weight of 3.5 g. The terminations are made from copper-clad steel wire, nickel plated and solder-coated, ensuring good solderability. This product is suitable for applications requiring robust performance in demanding conditions.
Through Hole Wirewound Resistor, W23 Series, 6.8 kohm, 9 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 98K3314 |
| Product Name | Through Hole Wirewound Resistor, W23 Series, 6.8 Kohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |