WIREWOUND RESISTOR, 60KOHM, 10W, 5%; Resistance:60kohm; Product Range:W23 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 62M1238 |
| Product Name | Wirewound Resistor, 60Kohm, 10W, 5%; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 60000 ohms |
| Tolerance | 5 +/- % |