Welwyn Components, Ltd. Wirewound Resistor, 30 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn W22-30RJI

Description
WIREWOUND RESISTOR, 30 OHM, 6W, 5%; Resistance:30ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Length:22mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 30 OHM, 6W, 5%; Resistance:30ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Length:22mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 30 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3258 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3258
Wirewound Resistor, 30 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3258
WIREWOUND RESISTOR, 30 OHM, 6W, 5%; Resistance:30ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Length:22mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 30 OHM, 6W, 5%; Resistance:30ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Length:22mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3258
Product Name Wirewound Resistor, 30 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers