Welwyn Components, Ltd. Wirewound Resistor, 2 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn W22-2RJI

Description
WIREWOUND RESISTOR, 2 OHM, 6W, 5%; Resistance:2ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 2 OHM, 6W, 5%; Resistance:2ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3242 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3242
Wirewound Resistor, 2 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3242
WIREWOUND RESISTOR, 2 OHM, 6W, 5%; Resistance:2ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:8mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 6W, 5%; Resistance:2ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3242
Product Name Wirewound Resistor, 2 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers