TT Electronics Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive W21-1R00J

Description
WIREWOUND RESISTOR, 1 OHM, 3W, 5%; Resistance:1ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Diameter:5.6mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1 OHM, 3W, 5%; Resistance:1ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Diameter:5.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive - 83K9923 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive
83K9923
Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive 83K9923
WIREWOUND RESISTOR, 1 OHM, 3W, 5%; Resistance:1ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Diameter:5.6mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 3W, 5%; Resistance:1ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83K9923
Product Name Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers