Welwyn Components, Ltd. Through Hole Resistors W21-1K5JI

Description
Welwyn W21-1K5JI Resistor
Request a Quote Datasheet
Description
Welwyn W21-1K5JI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393398
Through Hole Resistors 1393398
Welwyn W21-1K5JI Resistor

Welwyn W21-1K5JI Resistor

Supplier's Site
Through Hole Resistors - 1393247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393247
Through Hole Resistors 1393247
Welwyn W21-1K5JI Resistor

Welwyn W21-1K5JI Resistor

Supplier's Site
Wirewound Resistor, 1.5Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3151 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3151
Wirewound Resistor, 1.5Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3151
WIREWOUND RESISTOR, 1.5KOHM, 2.5W, 5%; Resistance:1.5kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 2.5W, 5%; Resistance:1.5kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393398 98K3151
Product Name Through Hole Resistors Wirewound Resistor, 1.5Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details