Welwyn Components, Ltd. Through Hole Resistors W21-180RJI

Description
Welwyn W21-180RJI Resistor
Request a Quote Datasheet
Description
Welwyn W21-180RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393242
Through Hole Resistors 1393242
Welwyn W21-180RJI Resistor

Welwyn W21-180RJI Resistor

Supplier's Site
Through Hole Resistors - 1393453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393453
Through Hole Resistors 1393453
Welwyn W21-180RJI Resistor

Welwyn W21-180RJI Resistor

Supplier's Site
Resistance Tt Electronics/welwyn - 62X7170 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7170
Resistance Tt Electronics/welwyn 62X7170
Resistance:180ohm; Product Range:-; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Diameter:5.6mm RoHS Compliant: Yes

Resistance:180ohm; Product Range:-; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393242 62X7170
Product Name Through Hole Resistors Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 4-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
Tolerance 5 +/- %
View Details
3 suppliers