Welwyn Components, Ltd. Through Hole Resistors ULW3-2R2JA1

Description
UL WIREWOUND FUSIBLE RESISTOR
Request a Quote Datasheet
Description
UL WIREWOUND FUSIBLE RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW3-2R2JA1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-2R2JA1TB-ND
Through Hole Resistors 985-ULW3-2R2JA1TB-ND
UL WIREWOUND FUSIBLE RESISTOR

UL WIREWOUND FUSIBLE RESISTOR

Buy Now Datasheet
Through Hole Resistors - 985-ULW3-2R2JA1CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-2R2JA1CT-ND
Through Hole Resistors 985-ULW3-2R2JA1CT-ND
UL WIREWOUND FUSIBLE RESISTOR

UL WIREWOUND FUSIBLE RESISTOR

Buy Now Datasheet
Res, 2R2, 5%, 3W, Axial, Wirewound; Resistance Tt Electronics/welwyn - 22AC4929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 3W, Axial, Wirewound; Resistance Tt Electronics/welwyn
22AC4929
Res, 2R2, 5%, 3W, Axial, Wirewound; Resistance Tt Electronics/welwyn 22AC4929
RES, 2R2, 5%, 3W, AXIAL, WIREWOUND; Resistance:2.2ohm; Product Range:ULW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 2R2, 5%, 3W, AXIAL, WIREWOUND; Resistance:2.2ohm; Product Range:ULW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-ULW3-2R2JA1TB-ND 22AC4929
Product Name Through Hole Resistors Res, 2R2, 5%, 3W, Axial, Wirewound; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details