Welwyn Components, Ltd. Through Hole Resistors ULW3-22RJA1

Description
RES 22 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 22 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW3-22RJA1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-22RJA1TB-ND
Through Hole Resistors 985-ULW3-22RJA1TB-ND
RES 22 OHM 3W 5% AXIAL

RES 22 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 985-ULW3-22RJA1CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-22RJA1CT-ND
Through Hole Resistors 985-ULW3-22RJA1CT-ND
RES 22 OHM 3W 5% AXIAL

RES 22 OHM 3W 5% AXIAL

Buy Now Datasheet
22 Ohm 3W Resistor - 53-ULW3-22RJA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 Ohm 3W Resistor
53-ULW3-22RJA1
22 Ohm 3W Resistor 53-ULW3-22RJA1
Res Wirewound 22 Ohm 5% 3W ±200ppm/°C Cement AXL Ammo Product overview: ULW3-22RJA1 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ULW3-22RJA1 can be used for catalog matching and distributor lookup.

Res Wirewound 22 Ohm 5% 3W ±200ppm/°C Cement AXL Ammo Product overview: ULW3-22RJA1 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ULW3-22RJA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - ULW3-22RJA1 - 1130594-ULW3-22RJA1 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - ULW3-22RJA1
1130594-ULW3-22RJA1
Through Hole Resistors - ULW3-22RJA1 1130594-ULW3-22RJA1
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130594-ULW3-22RJA1 Termination: Axial Voltage Rating: 350 V Length: 14.5034 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Wirewound Number of Terminations: 2 Resistance: 22 Ω Power Rating: 3 W Number of Pins: 2 Width: 14.5 mm Categories: Through Hole Resistors Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V REACH SVHC: No SVHC Lead Length: 24.6 mm Max Power Dissipation: 3 W Lead Diameter: 800 µm Max Operating Temperature: 155 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130594-ULW3-22RJA1
Termination: Axial
Voltage Rating: 350 V
Length: 14.5034 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Wirewound
Number of Terminations: 2
Resistance: 22 Ω
Power Rating: 3 W
Number of Pins: 2
Width: 14.5 mm
Categories: Through Hole Resistors
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 350 V
REACH SVHC: No SVHC
Lead Length: 24.6 mm
Max Power Dissipation: 3 W
Lead Diameter: 800 µm
Max Operating Temperature: 155 °C

Buy Now
Through Hole Wirewound Resistor, Ulw Series, 22 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 34R5455 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ulw Series, 22 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
34R5455
Through Hole Wirewound Resistor, Ulw Series, 22 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 34R5455
Through Hole Wirewound Resistor, ULW Series, 22 ohm, 3 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ULW Series, 22 ohm, 3 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 985-ULW3-22RJA1TB-ND 53-ULW3-22RJA1 1130594-ULW3-22RJA1 34R5455
Product Name Through Hole Resistors 22 Ohm 3W Resistor Through Hole Resistors - ULW3-22RJA1 Through Hole Wirewound Resistor, Ulw Series, 22 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers