TT Electronics Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive ULRB12512R005FLFSLT

Description
CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive - 47M0852 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
47M0852
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive 47M0852
CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47M0852
Product Name Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details