TT Electronics Current Sense Resistor, 0.0005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive ULRB12512R0005FLFSLT

Description
CURRENT SENSE RESISTOR, 0.0005 OHM, 1W, 1%; Resistance:500µohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.0005 OHM, 1W, 1%; Resistance:500µohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.0005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive - 47M0845 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.0005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
47M0845
Current Sense Resistor, 0.0005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive 47M0845
CURRENT SENSE RESISTOR, 0.0005 OHM, 1W, 1%; Resistance:500µohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.0005 OHM, 1W, 1%; Resistance:500µohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47M0845
Product Name Current Sense Resistor, 0.0005 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details