Welwyn Components, Ltd. Chip Resistor - Surface Mount - ULR3-R002FT2 ULR3-R002FT2

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102217-ULR3-R002FT2 Packaging: Cut Tape Voltage Rating: 200 V Length: 6.35 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Metal Strip Resistance: 2 mΩ Power Rating: 3 W Number of Pins: 2 Width: 3.18 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): TLR3A30DR002FTDG; TLR3A20DR002FTDG; ERJMS4SF2M0U; ERJ-M1WTF2M0U; WSL25122L000FEB; WSL25122L000FBAULR3R 002FT2; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Depth: 3.18 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102217-ULR3-R002FT2 Packaging: Cut Tape Voltage Rating: 200 V Length: 6.35 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Metal Strip Resistance: 2 mΩ Power Rating: 3 W Number of Pins: 2 Width: 3.18 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): TLR3A30DR002FTDG; TLR3A20DR002FTDG; ERJMS4SF2M0U; ERJ-M1WTF2M0U; WSL25122L000FEB; WSL25122L000FBAULR3R 002FT2; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Depth: 3.18 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ULR3-R002FT2 - 1102217-ULR3-R002FT2 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ULR3-R002FT2
1102217-ULR3-R002FT2
Chip Resistor - Surface Mount - ULR3-R002FT2 1102217-ULR3-R002FT2
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102217-ULR3-R002FT2 Packaging: Cut Tape Voltage Rating: 200 V Length: 6.35 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Metal Strip Resistance: 2 mΩ Power Rating: 3 W Number of Pins: 2 Width: 3.18 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): TLR3A30DR002FTDG; TLR3A20DR002FTDG; ERJMS4SF2M0U; ERJ-M1WTF2M0U; WSL25122L000FEB; WSL25122L000FBAULR3R 002FT2; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C Depth: 3.18 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102217-ULR3-R002FT2
Packaging: Cut Tape
Voltage Rating: 200 V
Length: 6.35 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Metal Strip
Resistance: 2 mΩ
Power Rating: 3 W
Number of Pins: 2
Width: 3.18 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Alternative Parts (Cross-Reference): TLR3A30DR002FTDG; TLR3A20DR002FTDG; ERJMS4SF2M0U; ERJ-M1WTF2M0U; WSL25122L000FEB; WSL25122L000FBAULR3R002FT2;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
Depth: 3.18 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Voltage Rating (AC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC

Buy Now
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.002 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 26M4705 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.002 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
26M4705
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.002 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 26M4705
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.002 ohm, 3 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.002 ohm, 3 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1102217-ULR3-R002FT2 26M4705
Product Name Chip Resistor - Surface Mount - ULR3-R002FT2 Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.002 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Resistance Range 0.0020 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers