Welwyn Components, Ltd. Current Sense Res, 0R001, 1%, 3 W, 2512; Resistance Tt Electronics/welwyn ULR3-R001FT2

Description
CURRENT SENSE RES, 0R001, 1%, 3 W, 2512; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R001, 1%, 3 W, 2512; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R001, 1%, 3 W, 2512; Resistance Tt Electronics/welwyn - 12AC2772 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R001, 1%, 3 W, 2512; Resistance Tt Electronics/welwyn
12AC2772
Current Sense Res, 0R001, 1%, 3 W, 2512; Resistance Tt Electronics/welwyn 12AC2772
CURRENT SENSE RES, 0R001, 1%, 3 W, 2512; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R001, 1%, 3 W, 2512; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 0.001 Ohm, 3W, 0.01, 2512; Resistance Tt Electronics/welwyn - 26M4703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.001 Ohm, 3W, 0.01, 2512; Resistance Tt Electronics/welwyn
26M4703
Resistor, 0.001 Ohm, 3W, 0.01, 2512; Resistance Tt Electronics/welwyn 26M4703
RESISTOR, 0.001 OHM, 3W, 0.01, 2512; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RESISTOR, 0.001 OHM, 3W, 0.01, 2512; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC2772 26M4703
Product Name Current Sense Res, 0R001, 1%, 3 W, 2512; Resistance Tt Electronics/welwyn Resistor, 0.001 Ohm, 3W, 0.01, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512 2512; 2512 [6432 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers