TE Connectivity Chip Resistor - Surface Mount RL73N1JR11FTDF

Description
110 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
110 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138666DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138666DKR-ND
Chip Resistor - Surface Mount A138666DKR-ND
110 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

110 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138666TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138666TR-ND
Chip Resistor - Surface Mount A138666TR-ND
110 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

110 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138666CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138666CT-ND
Chip Resistor - Surface Mount A138666CT-ND
110 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

110 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138666DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:1206Series:RL73; ... - RL73K2BR10JTD - ASAP Semiconductor LLC
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details