The SMD Current Sense Resistor, part number 26M4700, is a component from the AEC-Q200 ULR Series, featuring a resistance value of 0.006 ohms and a power rating of 2.5 watts. It has a tolerance of 1% and is packaged in a 2512 size (6432 metric). This resistor is designed for high-temperature and high-current applications, making it suitable for use in power electronic systems. It is RoHS compliant and constructed with a robust metal strip that ensures low temperature coefficient of resistance (TCR) and low inductance. The device is suitable for wave or reflow soldering processes, and its protective coating allows it to withstand significant thermal conditions. The ambient temperature range for operation is from -55°C to +170°C.
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.006 ohm, 2.5 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 26M4700 |
| Product Name | Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.006 Ohm, 2.5 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |