Welwyn Components, Ltd. Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.006 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn ULR1-R006FT2

Description
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.006 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.006 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.006 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 26M4684 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.006 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
26M4684
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.006 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 26M4684
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.006 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.006 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M4684
Product Name Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.006 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers