Welwyn Components, Ltd. Current Sense Res, 0R001, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn ULR1-R001FT2

Description
CURRENT SENSE RES, 0R001, 1%, 1 W, 2512; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R001, 1%, 1 W, 2512; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R001, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn - 12AC2764 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R001, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
12AC2764
Current Sense Res, 0R001, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn 12AC2764
CURRENT SENSE RES, 0R001, 1%, 1 W, 2512; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R001, 1%, 1 W, 2512; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.001 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 26M4674 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.001 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
26M4674
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.001 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 26M4674
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.001 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.001 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC2764 26M4674
Product Name Current Sense Res, 0R001, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.001 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details