Welwyn Components, Ltd. Through Hole Wirewound Resistor, Sqp Series, 82 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn SQP7S-82RJB15

Description
Through Hole Wirewound Resistor, SQP Series, 82 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, SQP Series, 82 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Sqp Series, 82 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 26M3466 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sqp Series, 82 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
26M3466
Through Hole Wirewound Resistor, Sqp Series, 82 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 26M3466
Through Hole Wirewound Resistor, SQP Series, 82 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SQP Series, 82 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M3466
Product Name Through Hole Wirewound Resistor, Sqp Series, 82 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers