Welwyn Components, Ltd. Through Hole Wirewound Resistor, Sqm Series, 22 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn SQM7-22RJB1

Description
Through Hole Wirewound Resistor, SQM Series, 22 ohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, SQM Series, 22 ohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Sqm Series, 22 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn - 45P4023 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sqm Series, 22 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn
45P4023
Through Hole Wirewound Resistor, Sqm Series, 22 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn 45P4023
Through Hole Wirewound Resistor, SQM Series, 22 ohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SQM Series, 22 ohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45P4023
Product Name Through Hole Wirewound Resistor, Sqm Series, 22 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers