Welwyn Components, Ltd. Through Hole Metal Film Resistor, Sqm Series, 47 Kohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn SQM5-47JKI

Description
Through Hole Metal Film Resistor, SQM Series, 47 kohm, 5 W, - 5%, 350 V, Radial Leaded RoHS Compliant: Yes
Description
Through Hole Metal Film Resistor, SQM Series, 47 kohm, 5 W, - 5%, 350 V, Radial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor from the SQM Series features a resistance value of 47 kΩ, a power rating of 5 W, and a tolerance of ±5%. It is designed to operate at a maximum voltage of 350 V and is compliant with RoHS standards. This resistor is suitable for applications requiring a reliable and stable performance, with a high overload capability and a flameproof ceramic case. The ambient temperature range for this component is -55°C to +155°C, making it versatile for various environmental conditions. The resistor's construction includes a high purity ceramic rod and is designed for a small PCB footprint, facilitating easy integration into electronic circuits.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor from the SQM Series features a resistance value of 47 kΩ, a power rating of 5 W, and a tolerance of ±5%. It is designed to operate at a maximum voltage of 350 V and is compliant with RoHS standards. This resistor is suitable for applications requiring a reliable and stable performance, with a high overload capability and a flameproof ceramic case. The ambient temperature range for this component is -55°C to +155°C, making it versatile for various environmental conditions. The resistor's construction includes a high purity ceramic rod and is designed for a small PCB footprint, facilitating easy integration into electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Sqm Series, 47 Kohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn - 45P4000 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sqm Series, 47 Kohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn
45P4000
Through Hole Metal Film Resistor, Sqm Series, 47 Kohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn 45P4000
Through Hole Metal Film Resistor, SQM Series, 47 kohm, 5 W, - 5%, 350 V, Radial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SQM Series, 47 kohm, 5 W, - 5%, 350 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45P4000
Product Name Through Hole Metal Film Resistor, Sqm Series, 47 Kohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers