TT Electronics Through Hole Resistors SPP2UL6R80JLF

Description
RES 6.8 OHM 2W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.8 OHM 2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-1277-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-1277-2-ND
Through Hole Resistors 989-1277-2-ND
RES 6.8 OHM 2W 5% AXIAL

RES 6.8 OHM 2W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 989-1277-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-1277-1-ND
Through Hole Resistors 989-1277-1-ND
6.8 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Moisture Resistant, Safety, Weldable Wirewound

6.8 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Moisture Resistant, Safety, Weldable Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 989-1277-2-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details