Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Sc3 Series, 4.7 Kohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn SC3-4K7FI

Description
Surface Mount Thick Film Resistor, SC3 Series, 4.7 kohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, SC3 Series, 4.7 kohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Sc3 Series, 4.7 Kohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 66X5934 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Sc3 Series, 4.7 Kohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
66X5934
Surface Mount Thick Film Resistor, Sc3 Series, 4.7 Kohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 66X5934
Surface Mount Thick Film Resistor, SC3 Series, 4.7 kohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, SC3 Series, 4.7 kohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X5934
Product Name Surface Mount Thick Film Resistor, Sc3 Series, 4.7 Kohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details