Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Sc3 Series, 100 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn SC3-100RFI

Description
Surface Mount Thick Film Resistor, SC3 Series, 100 ohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, SC3 Series, 100 ohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Sc3 Series, 100 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 66X5933 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Sc3 Series, 100 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
66X5933
Surface Mount Thick Film Resistor, Sc3 Series, 100 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 66X5933
Surface Mount Thick Film Resistor, SC3 Series, 100 ohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, SC3 Series, 100 ohm, 3 W, - 1%, 50 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X5933
Product Name Surface Mount Thick Film Resistor, Sc3 Series, 100 Ohm, 3 W, 1%, 50 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details