Welwyn Components, Ltd. Through Hole Resistors RC55Y-61K9BI

Description
RES 61.9K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 61.9K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1077-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1077-3-ND
Through Hole Resistors 985-1077-3-ND
RES 61.9K OHM 0.25W 0.1% AXIAL

RES 61.9K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Resistor, Metal Film 61.9Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 97K8722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 61.9Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
97K8722
Resistor, Metal Film 61.9Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 97K8722
RESISTOR, METAL FILM 61.9KOHM 250mW 0.1%; Resistance:61.9kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 61.9KOHM 250mW 0.1%; Resistance:61.9kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1077-3-ND 97K8722
Product Name Through Hole Resistors Resistor, Metal Film 61.9Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details