Welwyn Components, Ltd. Metal Film Resistor, 536 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-536RBI

Description
METAL FILM RESISTOR, 536 OHM, 250mW 0.1%; Resistance:536ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 536 OHM, 250mW 0.1%; Resistance:536ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 536 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn - 97K8704 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 536 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
97K8704
Metal Film Resistor, 536 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn 97K8704
METAL FILM RESISTOR, 536 OHM, 250mW 0.1%; Resistance:536ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 536 OHM, 250mW 0.1%; Resistance:536ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8704
Product Name Metal Film Resistor, 536 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 536 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details