Welwyn Components, Ltd. Through Hole Resistors RC55Y-4K02BI

Description
RES 4.02K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.02K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1050-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1050-3-ND
Through Hole Resistors 985-1050-3-ND
RES 4.02K OHM 0.25W 0.1% AXIAL

RES 4.02K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 4.02Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 97K8663 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.02Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
97K8663
Metal Film Resistor, 4.02Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 97K8663
METAL FILM RESISTOR, 4.02KOHM 250mW 0.1%; Resistance:4.02kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.02KOHM 250mW 0.1%; Resistance:4.02kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1050-3-ND 97K8663
Product Name Through Hole Resistors Metal Film Resistor, 4.02Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details