Welwyn Components, Ltd. Metal Film Resistor, 402 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-402RBI

Description
METAL FILM RESISTOR, 402 OHM, 250mW 0.1%; Resistance:402ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 402 OHM, 250mW 0.1%; Resistance:402ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 402 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5213 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 402 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5213
Metal Film Resistor, 402 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5213
METAL FILM RESISTOR, 402 OHM, 250mW 0.1%; Resistance:402ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 402 OHM, 250mW 0.1%; Resistance:402ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5213
Product Name Metal Film Resistor, 402 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 402 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers