Welwyn Components, Ltd. Resistor, 28.7Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn RC55Y-28K7BI

Description
RESISTOR, 28.7KOHM, 250MW, ±0.1%; Resistance:28.7kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28.7KOHM, 250MW, ±0.1%; Resistance:28.7kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28.7Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn - 97K8627 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28.7Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn
97K8627
Resistor, 28.7Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn 97K8627
RESISTOR, 28.7KOHM, 250MW, ±0.1%; Resistance:28.7kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 28.7KOHM, 250MW, ±0.1%; Resistance:28.7kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8627
Product Name Resistor, 28.7Kohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 28700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details