Welwyn Components, Ltd. Resistor, Metal Film 26.7Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn RC55Y-26K7BI

Description
RESISTOR, METAL FILM 26.7KOHM 250mW 0.1%; Resistance:26.7kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM 26.7KOHM 250mW 0.1%; Resistance:26.7kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film 26.7Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5169 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 26.7Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5169
Resistor, Metal Film 26.7Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5169
RESISTOR, METAL FILM 26.7KOHM 250mW 0.1%; Resistance:26.7kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM 26.7KOHM 250mW 0.1%; Resistance:26.7kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5169
Product Name Resistor, Metal Film 26.7Kohm 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 26700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details