Welwyn Components, Ltd. Through Hole Metal Film Resistor, Rc Series, 21.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn RC55Y-21K5BI

Description
Through Hole Metal Film Resistor, RC Series, 21.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Metal Film Resistor, RC Series, 21.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, RC Series, with a resistance value of 21.5 kΩ, is designed for precision applications. It has a power rating of 250 mW and a tolerance of ±0.1%, ensuring high accuracy in circuit designs. The resistor can withstand a maximum voltage of 350 V, making it suitable for various electronic applications. It features a low temperature coefficient of resistance (TCR) down to 5 ppm/°C, which contributes to its stability over temperature variations. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. Its construction includes a metal film deposited on a ceramic substrate, providing low noise and negligible voltage coefficient. This resistor is ideal for engineers seeking reliable performance in precision circuits.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, RC Series, with a resistance value of 21.5 kΩ, is designed for precision applications. It has a power rating of 250 mW and a tolerance of ±0.1%, ensuring high accuracy in circuit designs. The resistor can withstand a maximum voltage of 350 V, making it suitable for various electronic applications. It features a low temperature coefficient of resistance (TCR) down to 5 ppm/°C, which contributes to its stability over temperature variations. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. Its construction includes a metal film deposited on a ceramic substrate, providing low noise and negligible voltage coefficient. This resistor is ideal for engineers seeking reliable performance in precision circuits.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Rc Series, 21.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8599 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc Series, 21.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8599
Through Hole Metal Film Resistor, Rc Series, 21.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8599
Through Hole Metal Film Resistor, RC Series, 21.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC Series, 21.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8599
Product Name Through Hole Metal Film Resistor, Rc Series, 21.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details