The Through Hole Metal Film Resistor, RC55 Series, part number 97K8472, has a resistance value of 1.05 kΩ and a power rating of 250 mW. It features a tolerance of ±0.1% and can withstand a maximum voltage of 200 V. This resistor is constructed with a metal film deposited on a ceramic former, providing low noise and negligible voltage coefficient. It is RoHS compliant, ensuring it meets environmental regulations. The resistor is suitable for precision applications due to its low temperature coefficient of resistance (TCR) and high reliability under various conditions. The axial leaded design allows for easy integration into circuits.
Through Hole Metal Film Resistor, RC55 Series, 1.05 kohm, 250 mW, - 0.1%, 200 V, Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97K8472 |
| Product Name | Through Hole Metal Film Resistor, Rc55 Series, 1.05 Kohm, 250 Mw, 0.1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |