Welwyn Components, Ltd. Through Hole Resistors RC55Y-15KBI

Description
RES 15K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1065-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1065-3-ND
Through Hole Resistors 985-1065-3-ND
RES 15K OHM 0.25W 0.1% AXIAL

RES 15K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Through Hole Metal Film Resistor, Rc Series, 15 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K8544 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Rc Series, 15 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K8544
Through Hole Metal Film Resistor, Rc Series, 15 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K8544
Through Hole Metal Film Resistor, RC Series, 15 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, RC Series, 15 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1065-3-ND 97K8544
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Rc Series, 15 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details