Welwyn Components, Ltd. Through Hole Resistors RC55Y-150RBI

Description
RES 150 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 150 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1026-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1026-3-ND
Through Hole Resistors 985-1026-3-ND
RES 150 OHM 0.25W 0.1% AXIAL

RES 150 OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 150 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn - 78R5113 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
78R5113
Metal Film Resistor, 150 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn 78R5113
METAL FILM RESISTOR, 150 OHM, 250mW 0.1%; Resistance:150ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150 OHM, 250mW 0.1%; Resistance:150ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1026-3-ND 78R5113
Product Name Through Hole Resistors Metal Film Resistor, 150 Ohm, 250Mw 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details