Welwyn Components, Ltd. Through Hole Resistors RC55Y-10KBI

Description
RES 10K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10K OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1061-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1061-3-ND
Through Hole Resistors 985-1061-3-ND
RES 10K OHM 0.25W 0.1% AXIAL

RES 10K OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn - 70K9975 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
70K9975
Metal Film Resistor, 10Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn 70K9975
METAL FILM RESISTOR, 10KOHM, 250mW, 0.1%; Resistance:10kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 250mW, 0.1%; Resistance:10kohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1061-3-ND 70K9975
Product Name Through Hole Resistors Metal Film Resistor, 10Kohm, 250Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details