Welwyn Components, Ltd. Chip Resistor - Surface Mount - PWC2512-330RJI PWC2512-330RJI

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086430-PWC2512-330R JI Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 500 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 800 µm Resistance: 330 Ω Power Rating: 1.5 W Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): RC2512JK-07330RL; AC2512JK-07330RL; 6-1879501-0; RC2512JK-07300RL; ERJ-1TYJ331U; 3520330RJT; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 3.2 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 500 V Voltage Rating (DC): 500 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086430-PWC2512-330R JI Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 500 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 800 µm Resistance: 330 Ω Power Rating: 1.5 W Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): RC2512JK-07330RL; AC2512JK-07330RL; 6-1879501-0; RC2512JK-07300RL; ERJ-1TYJ331U; 3520330RJT; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 3.2 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 500 V Voltage Rating (DC): 500 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWC2512-330RJI - 1086430-PWC2512-330RJI - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWC2512-330RJI
1086430-PWC2512-330RJI
Chip Resistor - Surface Mount - PWC2512-330RJI 1086430-PWC2512-330RJI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086430-PWC2512-330R JI Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 500 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 800 µm Resistance: 330 Ω Power Rating: 1.5 W Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): RC2512JK-07330RL; AC2512JK-07330RL; 6-1879501-0; RC2512JK-07300RL; ERJ-1TYJ331U; 3520330RJT; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 3.2 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 500 V Voltage Rating (DC): 500 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086430-PWC2512-330RJI
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 6.5 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 800 µm
Resistance: 330 Ω
Power Rating: 1.5 W
Number of Pins: 2
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Alternative Parts (Cross-Reference): RC2512JK-07330RL; AC2512JK-07330RL; 6-1879501-0; RC2512JK-07300RL; ERJ-1TYJ331U; 3520330RJT;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 3.2 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Voltage Rating (AC): 500 V
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC

Buy Now
SMD 330 Ohm 1.5W Resistor - 52-PWC2512-330RJI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 Ohm 1.5W Resistor
52-PWC2512-330RJI
SMD 330 Ohm 1.5W Resistor 52-PWC2512-330RJI
Res Thick Film 2512 330 Ohm 5% 1.5W ±100ppm/°C Pad SMD T/R Product overview: PWC2512-330RJI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWC2512-330RJI can be used for catalog matching and distributor lookup.

Res Thick Film 2512 330 Ohm 5% 1.5W ±100ppm/°C Pad SMD T/R Product overview: PWC2512-330RJI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWC2512-330RJI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 330R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn - 97K8043 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
97K8043
Res, Thick Film, 330R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn 97K8043
RES, THICK FILM, 330R, 5%, 1.5W, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 1.5W, 2512; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1086430-PWC2512-330RJI 52-PWC2512-330RJI 97K8043
Product Name Chip Resistor - Surface Mount - PWC2512-330RJI SMD 330 Ohm 1.5W Resistor Res, Thick Film, 330R, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512 2512; 2512 [6432 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details