Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Pwc Series, 15 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn PWC2010-15RJI

Description
Surface Mount Thick Film Resistor, PWC Series, 15 ohm, 750 mW, - 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, PWC Series, 15 ohm, 750 mW, - 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Pwc Series, 15 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn - 97K8010 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Pwc Series, 15 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
97K8010
Surface Mount Thick Film Resistor, Pwc Series, 15 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn 97K8010
Surface Mount Thick Film Resistor, PWC Series, 15 ohm, 750 mW, - 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, PWC Series, 15 ohm, 750 mW, - 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K8010
Product Name Surface Mount Thick Film Resistor, Pwc Series, 15 Ohm, 750 Mw, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers