TT Electronics Chip Resistor - Surface Mount - PWC0805-22KJI. PWC0805-22KJI.

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086424-PWC0805-22KJ I. Packaging: Cut Tape Voltage Rating: 150 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 22 kΩ Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RC0805JR-0722KL; AC0805JR-0722KL; RC0805JR-1022KL; ERJ-6GEYJ223V; CRCW080522K0JNEA; CRCW080522K0JNEAIFPW C0805-22KJI; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (AC): 150 V Voltage Rating (DC): 150 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086424-PWC0805-22KJ I. Packaging: Cut Tape Voltage Rating: 150 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 22 kΩ Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RC0805JR-0722KL; AC0805JR-0722KL; RC0805JR-1022KL; ERJ-6GEYJ223V; CRCW080522K0JNEA; CRCW080522K0JNEAIFPW C0805-22KJI; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (AC): 150 V Voltage Rating (DC): 150 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PWC0805-22KJI. - 1086424-PWC0805-22KJI. - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWC0805-22KJI.
1086424-PWC0805-22KJI.
Chip Resistor - Surface Mount - PWC0805-22KJI. 1086424-PWC0805-22KJI.
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086424-PWC0805-22KJ I. Packaging: Cut Tape Voltage Rating: 150 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 22 kΩ Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RC0805JR-0722KL; AC0805JR-0722KL; RC0805JR-1022KL; ERJ-6GEYJ223V; CRCW080522K0JNEA; CRCW080522K0JNEAIFPW C0805-22KJI; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (AC): 150 V Voltage Rating (DC): 150 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086424-PWC0805-22KJI.
Packaging: Cut Tape
Voltage Rating: 150 V
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 22 kΩ
Power Rating: 125 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): RC0805JR-0722KL; AC0805JR-0722KL; RC0805JR-1022KL; ERJ-6GEYJ223V; CRCW080522K0JNEA; CRCW080522K0JNEAIFPWC0805-22KJI;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (AC): 150 V
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1086424-PWC0805-22KJI.
Product Name Chip Resistor - Surface Mount - PWC0805-22KJI.
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567475 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details