Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221940-PWC0805-150R
Packaging: Cut Tape
Voltage Rating: 150 V
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 150 Ω
Power Rating: 125 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): PWC0805-150RJI.;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (AC): 150 V
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Operating Temperature: 155 °C
Case Code (Metric): 2012
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 1221940-PWC0805-150RJI |
| Product Name | Chip Resistor - Surface Mount - PWC0805-150RJI |
| Technology / Construction | MetalFilm; Thick Film (Chip) |
| Resistance Range | 150 ohms |
| Tolerance | 5 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |