TT Electronics Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2100N1T0502B102

Description
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH6692 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH6692
Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH6692
SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 1K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:1kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH6692
Product Name Slide Potentiometer, 1K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details