TT Electronics Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies PSL2045N1T0200B104

Description
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
Description
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies - 73AH2343 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
73AH2343
Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies 73AH2343
SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

SLIDE POTENTIOMETER, 100K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:100kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AH2343
Product Name Slide Potentiometer, 100K, 20%, 0.5W; Slide Potentiometer Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers