Welwyn Components, Ltd. Metal Film Resistor, 200 Ohm, 500Mw, 0.1%; Resistance Tt Electronics/welwyn PR5Y-200RBI

Description
METAL FILM RESISTOR, 200 OHM, 500mW, 0.1%; Resistance:200ohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 200 OHM, 500mW, 0.1%; Resistance:200ohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 200 Ohm, 500Mw, 0.1%; Resistance Tt Electronics/welwyn - 03P4750 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 500Mw, 0.1%; Resistance Tt Electronics/welwyn
03P4750
Metal Film Resistor, 200 Ohm, 500Mw, 0.1%; Resistance Tt Electronics/welwyn 03P4750
METAL FILM RESISTOR, 200 OHM, 500mW, 0.1%; Resistance:200ohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 500mW, 0.1%; Resistance:200ohm; Product Range:PR Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03P4750
Product Name Metal Film Resistor, 200 Ohm, 500Mw, 0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 200 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details