TT Electronics AC DC Desktop, Wall Power Adapters PMP250-12

Description
12V 220W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet
Description
12V 220W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 3989-PMP250-12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
3989-PMP250-12-ND
AC DC Desktop, Wall Power Adapters 3989-PMP250-12-ND
12V 220W AC/DC External Desktop (Class I) Adapter Cord Input

12V 220W AC/DC External Desktop (Class I) Adapter Cord Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 3989-PMP250-12-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature -20 to 60 C (-4 to 140 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details